onsemi Clock Buffers, Drivers MC10E211FNG

Description
Low Skew Clock Driver, 10E Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 10E Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E211FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10E Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10E Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock Buffers, Drivers - MC10E211FNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10E211FNG-ND
Clock Buffers, Drivers MC10E211FNG-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey
Product Category IC Clocks IC Clocks
Product Number MC10E211FNG MC10E211FNG-ND
Product Name Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface ECL ECL; PECL
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXI-32T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPWR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details