onsemi Clock Buffers, Drivers MC10E211FN

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC10E211FN-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10E211FN-ND
Clock Buffers, Drivers MC10E211FN-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 700MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E211FN - 1217100-MC10E211FN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E211FN
1217100-MC10E211FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E211FN 1217100-MC10E211FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217100-MC10E211FN Series: 10E Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Input: ECL, PECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: MC10E211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10E211FNR2; MC10E211FNG; MC10E211FNR2G; Introduction Date: July 01, 1999 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217100-MC10E211FN
Series: 10E
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: ECL, PECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: MC10E211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC10E211FNR2; MC10E211FNG; MC10E211FNR2G;
Introduction Date: July 01, 1999
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10E211FN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10E211FN
Clock/Timing - Clock Buffers, Drivers MC10E211FN
IC CLK BUFFER 2:6 700MHZ 28PLCC

IC CLK BUFFER 2:6 700MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC10E211FN-ND 1217100-MC10E211FN MC10E211FN
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E211FN Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details