onsemi Latches MC10E175FNG

Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E175FNG - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Latches - MC10E175FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC10E175FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10E175FNG
Integrated Circuits (ICs) - Logic - Latches MC10E175FNG
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC10E175FNG MC10E175FNG MC10E175FNG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type LDCC28 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Logic - Latches - 74F573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal Transparent Latch - 74FCT573CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers