onsemi Integrated Circuits (ICs) - Logic - Latches MC10E175FN

Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E175FN - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10E175FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10E175FN
Integrated Circuits (ICs) - Logic - Latches MC10E175FN
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site
Latches - MC10E175FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10E175FN
Latches MC10E175FN
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC10E175FN MC10E175FN MC10E175FN
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type LDCC28 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74LV259N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details