onsemi MC10E156FNG

Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 3-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 3-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E156FNG - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 3-Bit, Complementary Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 3-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number MC10E156FNG
Package Type LDCC28
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details