onsemi MC10E155FNR2G

Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E155FNR2G - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, True Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number MC10E155FNR2G
Package Type LDCC28
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH162373ADGG,5-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details