onsemi Logic - Logic - Flip Flops - MC10E151FNR2 MC10E151FNR2

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E151FNR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E151FNR2
1217081-MC10E151FNR2
Logic - Logic - Flip Flops - MC10E151FNR2 1217081-MC10E151FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217081-MC10E151FNR2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 10E151 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217081-MC10E151FNR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 10E151
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
Flip Flops - MC10E151FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E151FNR2
Flip Flops MC10E151FNR2
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Logic - Flip Flops - MC10E151FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E151FNR2
Logic - Flip Flops MC10E151FNR2
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E151FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E151FNR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10E151FNR2
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E151FNR2 1217081-MC10E151FNR2 MC10E151FNR2 MC10E151FNR2 MC10E151FNR2
Product Name Logic - Logic - Flip Flops - MC10E151FNR2 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers
Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details