Manufacturer: ON Semiconductor
Win Source Part Number: 1217080-MC10E151FNG
Series: 10E
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Family Name: MC10E151
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): SY10E151JCTR; SY10E151JI; SY10E151JITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217080-MC10E151FNG | MC10E151FNG | MC10E151FNG | MC10E151FNG |
| Product Name | Logic - Logic - Flip Flops - MC10E151FNG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | ||
| fMAX | 1100 MHz | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Number of units in IC | 1 |