onsemi Latches MC10E150FNG

Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10E150FNG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10E150FNG
124099-MC10E150FNG
Logic - Logic - Latches - MC10E150FNG 124099-MC10E150FNG
Manufacturer: ON Semiconductor Win Source Part Number: 124099-MC10E150FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Propagation Delay Time (ns): 375ps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 124099-MC10E150FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Propagation Delay Time (ns): 375ps
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
 - MC10E150FNG - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Latches - MC10E150FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10E150FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10E150FNG
Integrated Circuits (ICs) - Logic - Latches MC10E150FNG
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10E150FNG-ND 124099-MC10E150FNG MC10E150FNG MC10E150FNG MC10E150FNG
Product Name Latches Logic - Logic - Latches - MC10E150FNG Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Propagation Delay 0.3750 ns 0.3750 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221703M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details