onsemi Logic - Logic - Latches - MC10E150FN MC10E150FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217078-MC10E150FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Independent Circuits: 1 Delay Time - Propagation: 375ps Part Status: Obsolete(EOL) Family Name: MC10E150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E150JC; SY10E150JZ; SY10E150JZ TR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217078-MC10E150FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Independent Circuits: 1 Delay Time - Propagation: 375ps Part Status: Obsolete(EOL) Family Name: MC10E150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E150JC; SY10E150JZ; SY10E150JZ TR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10E150FN
1217078-MC10E150FN
Logic - Logic - Latches - MC10E150FN 1217078-MC10E150FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217078-MC10E150FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Independent Circuits: 1 Delay Time - Propagation: 375ps Part Status: Obsolete(EOL) Family Name: MC10E150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E150JC; SY10E150JZ; SY10E150JZ TR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217078-MC10E150FN
Series: 10E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Independent Circuits: 1
Delay Time - Propagation: 375ps
Part Status: Obsolete(EOL)
Family Name: MC10E150
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E150JC; SY10E150JZ; SY10E150JZ TR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Logic - Latches - MC10E150FN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10E150FN
Logic - Latches MC10E150FN
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site Datasheet
Latches - MC10E150FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10E150FN
Latches MC10E150FN
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1217078-MC10E150FN MC10E150FN MC10E150FN
Product Name Logic - Logic - Latches - MC10E150FN Logic - Latches Latches
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVQ373QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Logic - Latches - 74LVC373ADB-Q100J - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
2 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details