onsemi Logic - Logic - Shift Registers - MC10E143FN MC10E143FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217076-MC10E143FN Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 10E143 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217076-MC10E143FN Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 10E143 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10E143FN - 1217076-MC10E143FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10E143FN
1217076-MC10E143FN
Logic - Logic - Shift Registers - MC10E143FN 1217076-MC10E143FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217076-MC10E143FN Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 10E143 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217076-MC10E143FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 10E143
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Shift Registers - MC10E143FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E143FN
Shift Registers MC10E143FN
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC10E143FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10E143FN
Integrated Circuits (ICs) - Logic - Shift Registers MC10E143FN
IC HOLD REGISTER 9BIT ECL 28PLCC

IC HOLD REGISTER 9BIT ECL 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1217076-MC10E143FN MC10E143FN MC10E143FN
Product Name Logic - Logic - Shift Registers - MC10E143FN Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT165DB,118-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details