onsemi SMD 5V Logic IC MC10E142FNR2G

Description
ECL 9-Bit Shift Register, PLCC, 1ns, 5V, Surface Mount Product overview: MC10E142FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 9-Bit Shift Register, PLCC, 1ns, 5V, Surface Mount Product overview: MC10E142FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V Logic IC
712-MC10E142FNR2G
SMD 5V Logic IC 712-MC10E142FNR2G
ECL 9-Bit Shift Register, PLCC, 1ns, 5V, Surface Mount Product overview: MC10E142FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNR2G can be used for catalog matching and distributor lookup.

ECL 9-Bit Shift Register, PLCC, 1ns, 5V, Surface Mount Product overview: MC10E142FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC10E142FNR2G
Product Name SMD 5V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHCT04APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details