onsemi Shift Registers MC10E142FNG

Description
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC10E142FNGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC10E142FNGOS-ND
Shift Registers MC10E142FNGOS-ND
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1076626-MC10E142FNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1076626-MC10E142FNG
Integrated Circuits (ICs) - Logic - Shift Registers 1076626-MC10E142FNG
Win Source Part Number: 1076626-MC10E142FNG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 37 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.2V ~ 5.7V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): MC10E143FNR2G; MC100E143FNR2G; MC100E143FNG; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10E142FNGOS,2156-M C10E142FNG-ON,ONSONS MC10E142FNG Base Product Number: MC10E142 Product Status: Obsolete

Win Source Part Number: 1076626-MC10E142FNG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 10E
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): MC10E143FNR2G; MC100E143FNR2G; MC100E143FNG;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC10E142FNGOS,2156-MC10E142FNG-ON,ONSONSMC10E142FNG
Base Product Number: MC10E142
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - MC10E142FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E142FNG
Shift Registers MC10E142FNG
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10E142FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10E142FNG
Integrated Circuits (ICs) - Logic - Shift Registers MC10E142FNG
IC SHIFT REGISTR 9BIT ECL 28PLCC

IC SHIFT REGISTR 9BIT ECL 28PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC10E142FNGOS-ND 1076626-MC10E142FNG MC10E142FNG MC10E142FNG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details