The 8 Bit Binary Ripple Counter, part number 42K0149, is a high-speed device designed for efficient counting applications. It operates within a supply voltage range of 4.2V to 5.7V and features both synchronous and asynchronous enable inputs, allowing for flexible integration into various systems. The counter supports a maximum count of 256 and can handle clock frequencies up to 2.2MHz. It includes an asynchronous master reset function to reset the counter to zero and has differential clock input and data output pins for improved performance. The device is housed in a PLCC-28 package and is RoHS compliant, making it suitable for modern electronic applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217071-MC10E137FNG
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 2.2GHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 10E137
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
Binary Counter, 10E Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
IC BINARY COUNTER 8-BIT 28PLCC
8 BIT BINARY RIPPLE COUNTER, PLCC-28; Logic Family / Base Number:-; Counter Type:Binary Ripple; Clock Frequency:2.2MHz; Count Maximum:256; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes
IC RIPPLE COUNTER 8BIT HS 28PLCC
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1217071-MC10E137FNG | MC10E137FNG-ND | MC10E137FNG | MC10E137FNG | MC10E137FNG | 42K0149 | MC10E137FNG |
| Product Name | Logic - Logic - Counters, Dividers - MC10E137FNG | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | 8 Bit Binary Ripple Counter, Plcc-28; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 4.2V | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Counter Type | MOD-N | Binary Ripple | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP |