Manufacturer: ON Semiconductor
Win Source Part Number: 022521-MC10E136FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 6-Bit, Bidirectional, ECL, PQCC28
IC BINARY COUNTER 6-BIT 28PLCC
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.51x11.51)
IC COUNTER U/D 6BIT UNIV 28-PLCC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 022521-MC10E136FNR2G | MC10E136FNR2G | MC10E136FNR2G | MC10E136FNR2G | MC10E136FNR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC10E136FNR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2 V ~ 5.7 V | |||
| Package Type | PLCC; 28-PLCC (11.51x11.51) | LDCC28 | 28-LCC (J-Lead) | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Counter Category | Synchronous | Synchronous |