onsemi Logic - Logic - Counters, Dividers - MC10E136FNR2 MC10E136FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217070-MC10E136FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E136 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217070-MC10E136FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E136 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10E136FNR2 - 1217070-MC10E136FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10E136FNR2
1217070-MC10E136FNR2
Logic - Logic - Counters, Dividers - MC10E136FNR2 1217070-MC10E136FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217070-MC10E136FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E136 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217070-MC10E136FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650MHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 10E136
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
 - MC10E136FNR2 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 6-Bit, Bidirectional, ECL, PQCC28

Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 6-Bit, Bidirectional, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10E136FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10E136FNR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10E136FNR2
IC BINARY COUNTER 6-BIT 28PLCC

IC BINARY COUNTER 6-BIT 28PLCC

Supplier's Site
Logic - Counters, Dividers - MC10E136FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10E136FNR2
Logic - Counters, Dividers MC10E136FNR2
IC COUNTER U/D 6BIT UNIV 28-PLCC

IC COUNTER U/D 6BIT UNIV 28-PLCC

Supplier's Site Datasheet
Counters, Dividers - MC10E136FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10E136FNR2
Counters, Dividers MC10E136FNR2
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217070-MC10E136FNR2 MC10E136FNR2 MC10E136FNR2 MC10E136FNR2 MC10E136FNR2
Product Name Logic - Logic - Counters, Dividers - MC10E136FNR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4520P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEC4020BT,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details