D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 130782-MC10E131FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.4GHz
BBG ECL FLIP FLOP 4BIT
BBG ECL FLIP FLOP 4BIT
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10E131FNR2G | 130782-MC10E131FNR2G | 488-MC10E131FNR2G-ND | MC10E131FNR2G | MC10E131FNR2G | MC10E131FNR2G |
| Product Name | Logic - Logic - Flip Flops - MC10E131FNR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Package Type | PLCC; PLCC28 | LCCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | |||
| Logic Family | ECL | |||||
| Supply Voltage | -4.2 V ~ -5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |||
| fMAX | 1400 MHz |