onsemi Interface Transceiver IC MC10E116FNG

Description
Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC10E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10E116FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC10E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10E116FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MC10E116FNG
Interface Transceiver IC 710-MC10E116FNG
Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC10E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10E116FNG can be used for catalog matching and distributor lookup.

Quint Differential Line Receiver, 28 LEAD PLCC, 37-TUBE Product overview: MC10E116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10E116FNG can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Ecl Diff Line Receiver, 5.7V, Lcc-28; Device Type Onsemi - 45J0857 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ecl Diff Line Receiver, 5.7V, Lcc-28; Device Type Onsemi
45J0857
Ic, Ecl Diff Line Receiver, 5.7V, Lcc-28; Device Type Onsemi 45J0857
IC, ECL DIFF LINE RECEIVER, 5.7V, LCC-28; Device Type:ECL Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:LCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

IC, ECL DIFF LINE RECEIVER, 5.7V, LCC-28; Device Type:ECL Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:LCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10E116FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10E116FNG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10E116FNG
IC LINE RECEIVER 28PLCC

IC LINE RECEIVER 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC10E116FNG 45J0857 MC10E116FNG
Product Name Interface Transceiver IC Ic, Ecl Diff Line Receiver, 5.7V, Lcc-28; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1697477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 959345-CD4052BM96G3 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers