onsemi Logic - Logic - Specialty Logic - MC10E116FN MC10E116FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217065-MC10E116FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217065-MC10E116FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E116FN - 1217065-MC10E116FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E116FN
1217065-MC10E116FN
Logic - Logic - Specialty Logic - MC10E116FN 1217065-MC10E116FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217065-MC10E116FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217065-MC10E116FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2V ~ 5.7V
Resolution: 5
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 10E116
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1217065-MC10E116FN
Product Name Logic - Logic - Specialty Logic - MC10E116FN
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details