onsemi Quad Logic IC MC10E112FNG

Description
10E SERIES, QUAD 1-INPUT INV/NINV GATE, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: MC10E112FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
10E SERIES, QUAD 1-INPUT INV/NINV GATE, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: MC10E112FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Logic IC
770-MC10E112FNG
Quad Logic IC 770-MC10E112FNG
10E SERIES, QUAD 1-INPUT INV/NINV GATE, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: MC10E112FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNG can be used for catalog matching and distributor lookup.

10E SERIES, QUAD 1-INPUT INV/NINV GATE, PQCC28, LEAD FREE, PLASTIC, LCC-28 Product overview: MC10E112FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10E112FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E112FNG
Gates and Inverters - Multi-Function, Configurable MC10E112FNG
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10E112FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10E112FNG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10E112FNG
IC DRIVER QUAD ECL N-INV 28PLCC

IC DRIVER QUAD ECL N-INV 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 770-MC10E112FNG MC10E112FNG MC10E112FNG
Product Name Quad Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Buffer, Inverting OR; NOR; NOR/OR Gate NOT; Buffer/Driver
Supply Voltage 5.7V -4.2V ~ -5.7V
Propagation Delay 0.7500 ns
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details