onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNG MC10E111FNG

Description
Low Skew Clock Driver, 10E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 10E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E111FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNG - 022519-MC10E111FNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNG
022519-MC10E111FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNG 022519-MC10E111FNG
Manufacturer: ON Semiconductor Win Source Part Number: 022519-MC10E111FNG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022519-MC10E111FNG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC10E111FNG 022519-MC10E111FNG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNG
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL ECL; PECL; ECL, PECL
Features / Standards RoHS
Package Type Surface Mount; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - CYW173SXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308AZXC-20-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details