The MC10E107FNR2G is a quint 2-input XOR/XNOR gate designed for high-speed applications, featuring a maximum propagation delay of 600 ps. It operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal 50 kΩ pulldown resistors and offers OR/NOR function outputs. It is rated for an operating temperature range of 0 to +85 °C and provides ESD protection exceeding 2 kV. The package is a 28-lead PLCC, and it is available in both leaded and Pb-free options. This product is suitable for applications requiring fast logic operations and reliable performance in various environmental conditions.
XOR/XNOR Gate, 10E Series, 5-Func, 2-Input, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 117122-MC10E107FNR2G
Packaging: Reel - TR
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
ECL Quint 2-Input XOR/XNOR Gate, 28 LEAD PLCC, 500-REEL Product overview: MC10E107FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10E107FNR2G can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR QUINT 28-PLCC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE XOR/XNOR QUINT 28-PLCC
Logic Gates BBG ECL XOR/XNOR 5BT
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10E107FNR2G | 117122-MC10E107FNR2G | 705-MC10E107FNR2G | MC10E107FNR2G | MC10E107FNR2G | MC10E107FNR2G | MC10E107FNR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E107FNR2G | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | |
| Gate Type | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR | |
| Logic Family | ECL | ||||||
| IC Package Type | Other; LDCC28 | PLCC; Other; 28-PLCC (11.51x11.51) | Other; PLCC | Other; 28-LCC (J-Lead) | |||
| Supply Voltage | 4.2 V ~ 5.7 V | 5.7V | 4.2V ~ 5.7V | ||||
| Output Type | Differential | Differential | Differential |