onsemi Logic IC MC10E104FNG

Description
ECL Quint 2-Input AND/NAND Gate, 0.6ns, PLCC, 5 Circuits Product overview: MC10E104FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E104FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Quint 2-Input AND/NAND Gate, 0.6ns, PLCC, 5 Circuits Product overview: MC10E104FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E104FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL Quint 2-Input AND/NAND Gate, 0.6ns, PLCC, 5 Circuits Product overview: MC10E104FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E104FNG can be used for catalog matching and distributor lookup.

ECL Quint 2-Input AND/NAND Gate, 0.6ns, PLCC, 5 Circuits Product overview: MC10E104FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E104FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1379107-MC10E104FNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1379107-MC10E104FNG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1379107-MC10E104FNG
Win Source Part Number: 1379107-MC10E104FNG Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: 10E Package: Tube Product Status: Obsolete Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Base Product Number: 10E104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.2V ~ 5.7V Output Type: Differential Logic Type: AND/NAND Gate Number of Circuits: 5 Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No

Win Source Part Number: 1379107-MC10E104FNG
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: 10E
Package: Tube
Product Status: Obsolete
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Base Product Number: 10E104
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.2V ~ 5.7V
Output Type: Differential
Logic Type: AND/NAND Gate
Number of Circuits: 5
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10E104FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10E104FNG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10E104FNG
IC GATE AND/NAND QD 2INP 28-PLCC

IC GATE AND/NAND QD 2INP 28-PLCC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10E104FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E104FNG
Gates and Inverters - Multi-Function, Configurable MC10E104FNG
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10E104FNG 1379107-MC10E104FNG MC10E104FNG MC10E104FNG
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND; NAND GATE NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 5.7V 4.2V ~ 5.7V 4.2V ~ 5.7V
Inputs 10 10 10
Propagation Delay 0.6000 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details