onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FNG MC10E101FNG

Description
OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQCC28
Request a Quote Datasheet
Description
OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E101FNG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQCC28

OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FNG - 1217055-MC10E101FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FNG
1217055-MC10E101FNG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FNG 1217055-MC10E101FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217055-MC10E101FNG Series: 10E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Family Name: MC10E101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E101JC; SY10E101JCTR; SY10E101JI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217055-MC10E101FNG
Series: 10E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC10E101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E101JC; SY10E101JCTR; SY10E101JI;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
Quad Logic IC - 770-MC10E101FNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-MC10E101FNG
Quad Logic IC 770-MC10E101FNG
5VECL Quad 4-Input OR/NOR Gate Product overview: MC10E101FNG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E101FNG can be used for catalog matching and distributor lookup.

5VECL Quad 4-Input OR/NOR Gate Product overview: MC10E101FNG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E101FNG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10E101FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E101FNG
Gates and Inverters - Multi-Function, Configurable MC10E101FNG
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10E101FNG 1217055-MC10E101FNG 770-MC10E101FNG MC10E101FNG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FNG Quad Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate
Logic Family ECL ECL
IC Package Type Other; LDCC28 Other; Tube Other; 28-LCC (J-Lead)
Supply Voltage 4.2 V ~ 5.7 V 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details