onsemi Logic - Logic - Flip Flops - MC10231L MC10231L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217049-MC10231L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217049-MC10231L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10231L
1217049-MC10231L
Logic - Logic - Flip Flops - MC10231L 1217049-MC10231L
Manufacturer: ON Semiconductor Win Source Part Number: 1217049-MC10231L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217049-MC10231L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10231L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10231L
Integrated Circuits (ICs) - Logic - Flip Flops MC10231L
FLIP FLOP D-MASTER-SLAVE

FLIP FLOP D-MASTER-SLAVE

Supplier's Site
Flip Flops - MC10231L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10231L
Flip Flops MC10231L
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1217049-MC10231L MC10231L MC10231L
Product Name Logic - Logic - Flip Flops - MC10231L Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHC1G79GV-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54ALS175J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers