onsemi Logic - Logic - Latches - MC10175P MC10175P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217019-MC10175P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217019-MC10175P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10175P
1217019-MC10175P
Logic - Logic - Latches - MC10175P 1217019-MC10175P
Manufacturer: ON Semiconductor Win Source Part Number: 1217019-MC10175P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217019-MC10175P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC10175P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10175P
Integrated Circuits (ICs) - Logic - Latches MC10175P
LATCH TRANSPARENT, D-TYPE

LATCH TRANSPARENT, D-TYPE

Supplier's Site
Latches - MC10175P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10175P
Latches MC10175P
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1217019-MC10175P MC10175P MC10175P
Product Name Logic - Logic - Latches - MC10175P Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373CMSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 1727-8360-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details