onsemi Logic - Logic - Latches - MC10175L MC10175L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217018-MC10175L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217018-MC10175L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10175L
1217018-MC10175L
Logic - Logic - Latches - MC10175L 1217018-MC10175L
Manufacturer: ON Semiconductor Win Source Part Number: 1217018-MC10175L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217018-MC10175L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC10175L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10175L
Integrated Circuits (ICs) - Logic - Latches MC10175L
LATCH TRANSPARENT, D-TYPE

LATCH TRANSPARENT, D-TYPE

Supplier's Site
Latches - MC10175L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10175L
Latches MC10175L
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1217018-MC10175L MC10175L MC10175L
Product Name Logic - Logic - Latches - MC10175L Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
 - HEF4043BT,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
5 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details