onsemi Logic - Logic - Shift Registers - MC10141P MC10141P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216996-MC10141P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216996-MC10141P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10141P - 1216996-MC10141P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10141P
1216996-MC10141P
Logic - Logic - Shift Registers - MC10141P 1216996-MC10141P
Manufacturer: ON Semiconductor Win Source Part Number: 1216996-MC10141P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216996-MC10141P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Shift Register Single 4-Bit Serial/Paral. 16-PDIP - MC10141P - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Shift Register Single 4-Bit Serial/Paral. 16-PDIP
MC10141P
Shift Register Single 4-Bit Serial/Paral. 16-PDIP MC10141P
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Shift Registers - MC10141P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10141P
Shift Registers MC10141P
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1216996-MC10141P MC10141P MC10141P
Product Name Logic - Logic - Shift Registers - MC10141P Shift Register Single 4-Bit Serial/Paral. 16-PDIP Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 969200-NPIC6C596D-Q100,11 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SOIC
View Details
7 suppliers
Logic - Shift Registers - 74HC194DB,118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details