onsemi Logic - Logic - Shift Registers - MC10141L MC10141L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216995-MC10141L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216995-MC10141L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10141L - 1216995-MC10141L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10141L
1216995-MC10141L
Logic - Logic - Shift Registers - MC10141L 1216995-MC10141L
Manufacturer: ON Semiconductor Win Source Part Number: 1216995-MC10141L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216995-MC10141L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - MC10141L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10141L
Shift Registers MC10141L
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10141L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10141L
Integrated Circuits (ICs) - Logic - Shift Registers MC10141L
SHIFT REGISTER, 4-BIT

SHIFT REGISTER, 4-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1216995-MC10141L MC10141L MC10141L
Product Name Logic - Logic - Shift Registers - MC10141L Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHCT594PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers