onsemi Logic - Logic - Flip Flops - MC10135L MC10135L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216988-MC10135L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216988-MC10135L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10135L
1216988-MC10135L
Logic - Logic - Flip Flops - MC10135L 1216988-MC10135L
Manufacturer: ON Semiconductor Win Source Part Number: 1216988-MC10135L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216988-MC10135L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
 - MC10135L - Rochester Electronics
Newburyport, MA, United States
Flip Flop JK-Master-Slave Type Pos-Edge 16-Pin CDIP Rail

Flip Flop JK-Master-Slave Type Pos-Edge 16-Pin CDIP Rail

Supplier's Site Datasheet
Flip Flop JK-Master-Slave Type Pos-Edge 1-Element - MC10135L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Flip Flop JK-Master-Slave Type Pos-Edge 1-Element
MC10135L
Flip Flop JK-Master-Slave Type Pos-Edge 1-Element MC10135L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10135L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10135L
Integrated Circuits (ICs) - Logic - Flip Flops MC10135L
FLIP FLOP JK-MASTER-SLAVE TYPE

FLIP FLOP JK-MASTER-SLAVE TYPE

Supplier's Site
Flip Flops - MC10135L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10135L
Flip Flops MC10135L
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216988-MC10135L MC10135L MC10135L MC10135L MC10135L
Product Name Logic - Logic - Flip Flops - MC10135L Flip Flop JK-Master-Slave Type Pos-Edge 1-Element Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details