onsemi Logic - Logic - Flip Flops - MC10131P MC10131P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216986-MC10131P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216986-MC10131P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10131P
1216986-MC10131P
Logic - Logic - Flip Flops - MC10131P 1216986-MC10131P
Manufacturer: ON Semiconductor Win Source Part Number: 1216986-MC10131P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216986-MC10131P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1216986-MC10131P
Product Name Logic - Logic - Flip Flops - MC10131P
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
 - 54F534/B2A - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Supply Voltage 5V
Package Type LCC
View Details