onsemi Logic - Logic - Translators, Level Shifters - MC10125P MC10125P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 830369-MC10125P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 830369-MC10125P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10125P - 830369-MC10125P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10125P
830369-MC10125P
Logic - Logic - Translators, Level Shifters - MC10125P 830369-MC10125P
Manufacturer: ON Semiconductor Win Source Part Number: 830369-MC10125P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830369-MC10125P
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 830369-MC10125P
Product Name Logic - Logic - Translators, Level Shifters - MC10125P
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54F194DM-MLS - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs - 74HCS16507BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers