onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10115FNR2 MC10115FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216961-MC10115FNR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216961-MC10115FNR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10115FNR2 - 1216961-MC10115FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10115FNR2
1216961-MC10115FNR2
Interface - Interface - Drivers, Receivers, Transceivers - MC10115FNR2 1216961-MC10115FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216961-MC10115FNR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216961-MC10115FNR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad Interface Transceiver IC
710-MC10115FNR2
Quad Interface Transceiver IC 710-MC10115FNR2
QUAD LINE RECEIVER, PQCC20, PLASTIC, LCC-20 Product overview: MC10115FNR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10115FNR2 can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PQCC20, PLASTIC, LCC-20 Product overview: MC10115FNR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10115FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10115FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10115FNR2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10115FNR2
IC LINE RECEIVER

IC LINE RECEIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1216961-MC10115FNR2 710-MC10115FNR2 MC10115FNR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10115FNR2 Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers