Clock IC Type:Clock Generator; Frequency:2.8GHz; No. of Outputs:3Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TO-226AA; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 15AC3467 |
| Product Name | Clock Ic Type Onsemi |
| Device Type | Clock Generator; Real Time Clock; Clock Generator |
| Package Type | TO-226AA |
| Supply Voltage | 2.38 to 3.8 volts |