onsemi Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTG

Description
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTGOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTGOS-ND
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
2.8GHz 3.3V TSSOP Clock and Timing IC
728-MC100LVEP34DTG
2.8GHz 3.3V TSSOP Clock and Timing IC 728-MC100LVEP34DTG
2.8GHz Clock Buffer/Driver, 2.5/3.3V, CML In, 3 Out, TSSOP Product overview: MC100LVEP34DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.8GHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DTG can be used for catalog matching and distributor lookup.

2.8GHz Clock Buffer/Driver, 2.5/3.3V, CML In, 3 Out, TSSOP Product overview: MC100LVEP34DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.8GHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG - 1216924-MC100LVEP34DTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG
1216924-MC100LVEP34DTG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG 1216924-MC100LVEP34DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1216924-MC100LVEP34D TG Series: 100LVEP Packaging: Tube Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 2.8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Family Name: MC100LVEP34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MK2049-44SITR; MK2049-44SI; CDCM9102RHBR; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216924-MC100LVEP34DTG
Series: 100LVEP
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: MC100LVEP34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MK2049-44SITR; MK2049-44SI; CDCM9102RHBR;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTG
IC CLOCK GEN ECL 2/4/8 16TSSOP

IC CLOCK GEN ECL 2/4/8 16TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTG
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTG
Clock Generator IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTG
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generator, 2.8Ghz, Msop-16; Clock Ic Type Onsemi - 42K0494 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 2.8Ghz, Msop-16; Clock Ic Type Onsemi
42K0494
Clock Generator, 2.8Ghz, Msop-16; Clock Ic Type Onsemi 42K0494
CLOCK GENERATOR, 2.8GHZ, MSOP-16; Clock IC Type:Clock Generator; Frequency:2.8GHz; No. of Outputs:3Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TO-226AA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

CLOCK GENERATOR, 2.8GHZ, MSOP-16; Clock IC Type:Clock Generator; Frequency:2.8GHz; No. of Outputs:3Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TO-226AA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP34DTGOS-ND 728-MC100LVEP34DTG 1216924-MC100LVEP34DTG MC100LVEP34DTG MC100LVEP34DTG MC100LVEP34DTG 42K0494
Product Name Clock Generators, PLLs, Frequency Synthesizers 2.8GHz 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTG Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 2.8Ghz, Msop-16; Clock Ic Type Onsemi
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator; Real Time Clock; Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL 16-TSSOP
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Rail/Tube Surface Mount Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) TO-226AA
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12733-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY22394FXCT - CY22394FXCT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL
Package Type PG-TSSOP-16
View Details
5 suppliers