onsemi Dual 2.5 V 3.3 V Logic IC MC100LVEP210FARG

Description
Clock Driver, 1:5 Differential, Dual ECL / PECL / HSTL, 2.5 V / 3.3 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVEP210FARG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP210FARG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Driver, 1:5 Differential, Dual ECL / PECL / HSTL, 2.5 V / 3.3 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVEP210FARG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP210FARG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.5 V 3.3 V Logic IC
764-MC100LVEP210FARG
Dual 2.5 V 3.3 V Logic IC 764-MC100LVEP210FARG
Clock Driver, 1:5 Differential, Dual ECL / PECL / HSTL, 2.5 V / 3.3 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVEP210FARG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP210FARG can be used for catalog matching and distributor lookup.

Clock Driver, 1:5 Differential, Dual ECL / PECL / HSTL, 2.5 V / 3.3 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVEP210FARG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP210FARG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100LVEP210FARG
Product Name Dual 2.5 V 3.3 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Dual 2-input AND gate - 74AHC2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
8 suppliers