onsemi Differential Driver / Receiver; Device Type Onsemi MC100LVEP16DR2G

Description
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Driver / Receiver; Device Type Onsemi - 42K0491 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver / Receiver; Device Type Onsemi
42K0491
Differential Driver / Receiver; Device Type Onsemi 42K0491
DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL DRIVER / RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 42K0491
Product Name Differential Driver / Receiver; Device Type Onsemi
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers