IC, ECL DIFF RECEIVER/DRIVER, 3.8V SOIC8; Device Type:Differential Line; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 98H0649 |
| Product Name | Ic, Ecl Diff Receiver/driver, 3.8V Soic8; Device Type Onsemi |
| Device Type | Receiver |