onsemi Clock Ic Type Onsemi MC100LVEP14DTG.

Description
Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Ic Type Onsemi - 15AC3466 - Newark, An Avnet Company
Chicago, IL, United States
Clock Ic Type Onsemi
15AC3466
Clock Ic Type Onsemi 15AC3466
Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 15AC3466
Product Name Clock Ic Type Onsemi
Device Type Clock Driver; Real Time Clock; Clock Generator
Package Type TSSOP
Supply Voltage 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12733-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
 - CY2309SXI-1H - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details