Manufacturer: ON Semiconductor
Win Source Part Number: 1216910-MC100LVEP11M
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Input: CML, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MC100LVEP11
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.8V
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad
IC CLK BUFFER 1:2 3GHZ 8DFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1216910-MC100LVEP11MNR4 | MC100LVEP11MNR4-ND | MC100LVEP11MNR4 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11MNR4 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | |
| Package Type | Surface Mount | Surface Mount; 8-VFDFN Exposed Pad | Surface Mount; Surface Mount |