onsemi SMD 3GHz TSSOP Logic IC MC100LVEP11DTG

Description
3GHz CML Clock Buffer, 4-OUT, 1:2, TSSOP, Surface Mount Product overview: MC100LVEP11DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP11DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz CML Clock Buffer, 4-OUT, 1:2, TSSOP, Surface Mount Product overview: MC100LVEP11DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP11DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3GHz TSSOP Logic IC
764-MC100LVEP11DTG
SMD 3GHz TSSOP Logic IC 764-MC100LVEP11DTG
3GHz CML Clock Buffer, 4-OUT, 1:2, TSSOP, Surface Mount Product overview: MC100LVEP11DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP11DTG can be used for catalog matching and distributor lookup.

3GHz CML Clock Buffer, 4-OUT, 1:2, TSSOP, Surface Mount Product overview: MC100LVEP11DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVEP11DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100LVEP11DTG
Product Name SMD 3GHz TSSOP Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Gates and Inverters - 1727-3145-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details