Manufacturer: ON Semiconductor
Win Source Part Number: 044311-MC100LVEP111M
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-VFQFN Exposed Pad
CLOCK DRIVER, 3GHZ, QFN-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:32Pins; IC Output Type:ECL, PECL; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 044311-MC100LVEP111MNG | 488-MC100LVEP111MNG-ND | 83K8568 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNG | Clock Buffers, Drivers | Clock Driver, 3Ghz, Qfn-32; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock; Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | |
| Package Type | Surface Mount; 32-QFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | QFN |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |