Manufacturer: ON Semiconductor
Win Source Part Number: 022514-MC100LVEP111F
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Family Name: MC100LVEP111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): MC100ES6111AC; MC100ES6111ACR2; PCK111BD; PCK111BD, 151;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-LQFP
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-LQFP
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-LQFP
IC CLK BUFFER 2:10 3GHZ 32LQFP
CLOCK DRIVER, 3GHZ, LQFP-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 2:10 3GHZ 32LQFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 022514-MC100LVEP111FARG | MC100LVEP111FARGOSDKR-ND | MC100LVEP111FARG | 50AC5960 | MC100LVEP111FARG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FARG | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Driver, 3Ghz, Lqfp-32; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL, PECL | ||
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |