onsemi Clock Buffers, Drivers MC100LVEP111FA

Description
IC CLK BUFF MUX 2:10 3GHZ 32LQFP
Request a Quote Datasheet
Description
IC CLK BUFF MUX 2:10 3GHZ 32LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVEP111FAOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP111FAOS-ND
Clock Buffers, Drivers MC100LVEP111FAOS-ND
IC CLK BUFF MUX 2:10 3GHZ 32LQFP

IC CLK BUFF MUX 2:10 3GHZ 32LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FA - 1216905-MC100LVEP111FA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FA
1216905-MC100LVEP111FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FA 1216905-MC100LVEP111FA
Manufacturer: ON Semiconductor Win Source Part Number: 1216905-MC100LVEP111 FA Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): 853S111BYILFT; MC100LVEP111FAR2; MC100LVEP111FAR2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 1216905-MC100LVEP111FA
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): 853S111BYILFT; MC100LVEP111FAR2; MC100LVEP111FAR2G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Motor Drive & Control

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC100LVEP111FAOS-ND 1216905-MC100LVEP111FA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FA
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4196BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details