Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL, PDSO8
LEVEL TRANSLATOR, DUAL, TSSOP-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:350ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
DUAL TTL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:350ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100LVELT22DTGOS-ND | MC100LVELT22DTG | 81Y6540 | 45J0986 | MC100LVELT22DTG | MC100LVELT22DTG | MC100LVELT22DTG |
| Product Name | Translators, Level Shifters | Level Translator, Dual, Tssop-8; No. Of Inputs Onsemi | Dual Ttl Logic Translator, Tssop-8; No. Of Inputs Onsemi | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL | TTL; CMOS; LVCMOS, LVTTL | ||||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; TSSOP8 | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Output Type | Differential | Differential | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |