Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DPH

Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCA9306 is a 2-channel bidirectional I²C and SMBus voltage level translator with an enable pin, supporting voltage translation between 0.95 V and 5 V without a direction pin. It operates at up to 100 MHz for up translation and greater than 100 MHz for down translation at a 30 pF capacitive load, with open-drain I/O pins and 5 V tolerant inputs. The device is specified for operation from -40 °C to +125 °C, features low ON-state resistance for minimal propagation delay, and includes ESD protection exceeding 2000 V HBM and 1000 V CDM. The NCA9306DP variant is packaged in a TSSOP8 plastic thin shrink small outline package with an 8-lead SOT505-2 body width of 3 mm and lead length of 0.5 mm. Latch-up performance exceeds 100 mA per JESD78 class II level A.

Datasheet Summary
Powered by GS/AI

The NCA9306 is a 2-channel bidirectional I²C and SMBus voltage level translator with an enable pin, supporting voltage translation between 0.95 V and 5 V without a direction pin. It operates at up to 100 MHz for up translation and greater than 100 MHz for down translation at a 30 pF capacitive load, with open-drain I/O pins and 5 V tolerant inputs. The device is specified for operation from -40 °C to +125 °C, features low ON-state resistance for minimal propagation delay, and includes ESD protection exceeding 2000 V HBM and 1000 V CDM. The NCA9306DP variant is packaged in a TSSOP8 plastic thin shrink small outline package with an 8-lead SOT505-2 body width of 3 mm and lead length of 0.5 mm. Latch-up performance exceeds 100 mA per JESD78 class II level A.

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DPH - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
NCA9306DPH
2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306DPH
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation

The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices.

When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins.

Features and benefits

  • 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications
  • Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB)
  • Provides bidirectional voltage translation with no direction pin
  • High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW
  • Up translation
    • < 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Down translation
    • > 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
  • Router and Industrial Automation
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NCA9306DPHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306DPHCT-ND
Translators, Level Shifters 1727-NCA9306DPHCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NCA9306DPHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306DPHDKR-ND
Translators, Level Shifters 1727-NCA9306DPHDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NCA9306DPHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306DPHTR-ND
Translators, Level Shifters 1727-NCA9306DPHTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Buy Now Datasheet
Translator ICs - 625400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
625400
Translator ICs 625400
voltage translator

voltage translator

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371011-NCA9306DPH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371011-NCA9306DPH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371011-NCA9306DPH
Win Source Part Number: 1371011-NCA9306DPH Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Base Product Number: NCA9306 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 0 V ~ 5 V Voltage - VCCB: 0 V ~ 5 V

Win Source Part Number: 1371011-NCA9306DPH
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: NCA9306
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 0 V ~ 5 V
Voltage - VCCB: 0 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - NCA9306DPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NCA9306DPH
Translators, Level Shifters NCA9306DPH
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NCA9306DPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NCA9306DPH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NCA9306DPH
NCA9306DP/SOT505/TSS OP8

NCA9306DP/SOT505/TSSOP8

Supplier's Site
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia - 93AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia
93AH0322
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia 93AH0322
VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NCA9306DPH - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NCA9306DPH
Logic - Translators, Level Shifters NCA9306DPH
NCA9306DP/SOT505/TSS OP8

NCA9306DP/SOT505/TSSOP8

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NCA9306DPH 1727-NCA9306DPHCT-ND 625400 1371011-NCA9306DPH NCA9306DPH NCA9306DPH 93AH0322 NCA9306DPH
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Translator ICs Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia Logic - Translators, Level Shifters
Translation Up; Down Both
Package Type SOT505-2 SOT505-2 TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP-8 SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Features RoHS; ESD Protection RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1T02GXH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1226
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104GU12-Q100X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - 74AVC32T245EC,518 - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1354102-74AVC2T45GT-Q100X - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers