The MC100LVEL91 is a triple LVPECL input to ECL output translator in an SOIC-20 WB package, designed to convert low-voltage differential PECL signals to differential ECL output levels between -3.3 V and -5.0 V. It requires three power rails: VCC from 3.0 V to 3.8 V, VEE from -3.0 V to -5.5 V, and GND. The device has a typical propagation delay of 620 ps and operates over a temperature range of -40 °C to +85 °C. Input pins feature internal 75 kΩ pullup and pulldown resistors, and the VBB pin provides a 1.92 V to 2.04 V reference for single-ended or AC-coupled inputs. Outputs drive a 50 Ω load to GND - 2.0 V with VOH between -880 mV and -1085 mV and VOL between -1555 mV and -1830 mV. The part is Pb-free, halogen-free, RoHS compliant, and meets JEDEC latchup and UL 94 V-0 flammability standards.
Translator, Triple LVPECL / PECL Input to ECL Output, SOIC-20 WB, 1000-REEL Product overview: MC100LVEL91DWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100LVEL91DWR2G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 732-MC100LVEL91DWR2G |
| Product Name | SOIC Logic IC |
| Gate Type | Translator |