onsemi Logic - Logic - Translators, Level Shifters - MC100LVEL91DW MC100LVEL91DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719365-MC100LVEL91DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 650 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719365-MC100LVEL91DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 650 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVEL91DW - 719365-MC100LVEL91DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVEL91DW
719365-MC100LVEL91DW
Logic - Logic - Translators, Level Shifters - MC100LVEL91DW 719365-MC100LVEL91DW
Manufacturer: ON Semiconductor Win Source Part Number: 719365-MC100LVEL91DW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 650 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 719365-MC100LVEL91DW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOP20
Reference Date Code: 650
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 719365-MC100LVEL91DW
Product Name Logic - Logic - Translators, Level Shifters - MC100LVEL91DW
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3805-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
5 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
5 suppliers