onsemi Logic - Logic - Translators, Level Shifters - MC100LVEL90DW MC100LVEL90DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216887-MC100LVEL90D W Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216887-MC100LVEL90D W Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVEL90DW - 1216887-MC100LVEL90DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVEL90DW
1216887-MC100LVEL90DW
Logic - Logic - Translators, Level Shifters - MC100LVEL90DW 1216887-MC100LVEL90DW
Manufacturer: ON Semiconductor Win Source Part Number: 1216887-MC100LVEL90D W Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216887-MC100LVEL90DW
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216887-MC100LVEL90DW
Product Name Logic - Logic - Translators, Level Shifters - MC100LVEL90DW
Unlock Full Specs
to access all available technical data

Similar Products

 - 3687874 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC4015N,652 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details