The MC100LVEL90 is a triple ECL to LVPECL translator that converts differential ECL input signals at −3.3 V or −5 V to +3.3 V LVPECL output signals. It is housed in a 20-lead SOIC package (SOIC-20 WB, Case 751D) with dimensions of 12.65 to 12.95 mm in length and 7.40 to 7.60 mm in width. The device operates with a VCC supply of 3.0 V to 3.8 V and a VEE supply of −3.0 V to −5.5 V, supporting an operating temperature range of −40°C to +85°C. It features 500 ps propagation delay, internal input pulldown resistors, and ESD protection exceeding 2 kV HBM and 200 V MM. The Q outputs default LOW under open input conditions. The package meets UL 94 V-0 flammability rating and is available in Pb-free versions. It complies with JEDEC EIA/JESD78 IC latchup test specifications.
TRIPLE ECL TO PECL TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO20, SOIC-20 Product overview: MC100LVEL90DW from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC100LVEL90DW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC100LVEL90DW |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |